Broadcom Inc. Top Mount ChipLED C170 HSMM-C170

Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount ChipLED C170 - HSMM-C170 - Broadcom Inc.
San Jose, CA, USA
Top Mount ChipLED C170
HSMM-C170
Top Mount ChipLED C170 HSMM-C170
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.

This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation to a product.
This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel.

The package is compatible with IR soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-1435-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1435-1-ND
LED Indication - Discrete 516-1435-1-ND
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1435-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1435-2-ND
LED Indication - Discrete 516-1435-2-ND
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1435-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1435-6-ND
LED Indication - Discrete 516-1435-6-ND
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMM-C170
48151-HSMM-C170
LED Indication - Discrete - HSMM-C170 48151-HSMM-C170
Manufacturer: Broadcom Limited Win Source Part Number: 48151-HSMM-C170 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 120mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 48151-HSMM-C170
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 120mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 523nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Led, Green, 525 Nm, 3.3 V, 20 Ma, 120 Mcd Rohs Compliant Broadcom - 68Y1172 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 525 Nm, 3.3 V, 20 Ma, 120 Mcd Rohs Compliant Broadcom
68Y1172
Led, Green, 525 Nm, 3.3 V, 20 Ma, 120 Mcd Rohs Compliant Broadcom 68Y1172
LED, Green, 525 nm, 3.3 V, 20 mA, 120 mcd RoHS Compliant: Yes

LED, Green, 525 nm, 3.3 V, 20 mA, 120 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMM-C170
Standard LEDs - SMD HSMM-C170
Standard LEDs - SMD Green Diffused 525nm 120mcd

Standard LEDs - SMD Green Diffused 525nm 120mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMM-C170 516-1435-1-ND 48151-HSMM-C170 68Y1172 HSMM-C170
Product Name Top Mount ChipLED C170 LED Indication - Discrete LED Indication - Discrete - HSMM-C170 Led, Green, 525 Nm, 3.3 V, 20 Ma, 120 Mcd Rohs Compliant Broadcom Standard LEDs - SMD
LED Type Green Green Green; Green
Peak Wavelength 523 nm (5230 Å) 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 11.2 milliCandela 120 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details