Broadcom Inc. Surface Mount LED Indicator HSMM-A101-R00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMM-A101-R00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMM-A101-R00J1
Surface Mount LED Indicator HSMM-A101-R00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
969575-HSMM-A101-R00J1
Optoelectronics - LED Indication - Discrete 969575-HSMM-A101-R00J1
Win Source Part Number: 969575-HSMM-A101-R00 J1 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HSMMA101R00J1,516-21 24-2,516-2124-1,516- 2124-6 Base Product Number: HSMM-A101

Win Source Part Number: 969575-HSMM-A101-R00J1
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 523nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HSMMA101R00J1,516-2124-2,516-2124-1,516-2124-6
Base Product Number: HSMM-A101

Buy Now Datasheet
LED Indication - Discrete - 516-2124-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2124-1-ND
LED Indication - Discrete 516-2124-1-ND
Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2124-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2124-6-ND
LED Indication - Discrete 516-2124-6-ND
Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2124-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2124-2-ND
LED Indication - Discrete 516-2124-2-ND
Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
Led, Smd, Plcc2, Green; Led Colour Broadcom - 14J1086 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc2, Green; Led Colour Broadcom
14J1086
Led, Smd, Plcc2, Green; Led Colour Broadcom 14J1086
LED, SMD, PLCC2, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:525nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, SMD, PLCC2, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:525nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMM-A101-R00J1
Standard LEDs - SMD HSMM-A101-R00J1
Standard LEDs - SMD Green Epoxy Lens 525nm 200mcd

Standard LEDs - SMD Green Epoxy Lens 525nm 200mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMM-A101-R00J1 969575-HSMM-A101-R00J1 516-2124-1-ND 14J1086 HSMM-A101-R00J1
Product Name Surface Mount LED Indicator Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Smd, Plcc2, Green; Led Colour Broadcom Standard LEDs - SMD
LED Package: PLCC-2 2-PLCC
LED Type Orange Green; Green Green Green
Peak Wavelength 523 nm (5230 Å) 525 nm (5250 Å) 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 112 to 200 milliCandela 200 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Reverse mount available chip LED - SML-811DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers