Broadcom Inc. Surface Mount LED Indicator HSMF-A226-A00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMF-A226-A00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMF-A226-A00J1
Surface Mount LED Indicator HSMF-A226-A00J1
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

Supplier's Site
LED Indication - Discrete - 516-HSMF-A226-A00J1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-A226-A00J1TR-ND
LED Indication - Discrete 516-HSMF-A226-A00J1TR-ND
Amber, Yellow-Green 590nm Amber, 571nm Yellow-Green LED Indication - Discrete 1.9V Amber, 1.9V Yellow-Green 2-PLCC

Amber, Yellow-Green 590nm Amber, 571nm Yellow-Green LED Indication - Discrete 1.9V Amber, 1.9V Yellow-Green 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-A226-A00J1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-A226-A00J1DKR-ND
LED Indication - Discrete 516-HSMF-A226-A00J1DKR-ND
Amber, Yellow-Green 590nm Amber, 571nm Yellow-Green LED Indication - Discrete 1.9V Amber, 1.9V Yellow-Green 2-PLCC

Amber, Yellow-Green 590nm Amber, 571nm Yellow-Green LED Indication - Discrete 1.9V Amber, 1.9V Yellow-Green 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-A226-A00J1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-A226-A00J1CT-ND
LED Indication - Discrete 516-HSMF-A226-A00J1CT-ND
Amber, Yellow-Green 590nm Amber, 571nm Yellow-Green LED Indication - Discrete 1.9V Amber, 1.9V Yellow-Green 2-PLCC

Amber, Yellow-Green 590nm Amber, 571nm Yellow-Green LED Indication - Discrete 1.9V Amber, 1.9V Yellow-Green 2-PLCC

Buy Now Datasheet
Led, Amb/yel Grn, 100/60Mcd, 590/571Nm Rohs Compliant Broadcom - 40AJ7218 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amb/yel Grn, 100/60Mcd, 590/571Nm Rohs Compliant Broadcom
40AJ7218
Led, Amb/yel Grn, 100/60Mcd, 590/571Nm Rohs Compliant Broadcom 40AJ7218
LED, AMB/YEL GRN, 100/60MCD, 590/571NM ROHS COMPLIANT: YES

LED, AMB/YEL GRN, 100/60MCD, 590/571NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-A226-A00J1 516-HSMF-A226-A00J1TR-ND 40AJ7218
Product Name Surface Mount LED Indicator LED Indication - Discrete Led, Amb/yel Grn, 100/60Mcd, 590/571Nm Rohs Compliant Broadcom
LED Package: PLCC-4 2-PLCC
LED Type Color 1: AlInGaP Amber, Color 2: AlInGaP Yellow Green Yellow; Green; Amber
Peak Wavelength 575 to 592 nm (5750 to 5920 Å) 575 to 592 nm (5750 to 5920 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 56 to 100 milliCandela 60 to 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-AEMD-EL3K-VWK02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details