Broadcom Inc. LED Indication - Discrete HSMA-C680

Description
LED AMBER CLEAR CHIP SMD R/A
Request a Quote Datasheet
Description
LED AMBER CLEAR CHIP SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMA-C680CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C680CT-ND
LED Indication - Discrete 516-HSMA-C680CT-ND
LED AMBER CLEAR CHIP SMD R/A

LED AMBER CLEAR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-C680DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C680DKR-ND
LED Indication - Discrete 516-HSMA-C680DKR-ND
LED AMBER CLEAR CHIP SMD R/A

LED AMBER CLEAR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-C680TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C680TR-ND
LED Indication - Discrete 516-HSMA-C680TR-ND
Amber 591nm LED Indication - Discrete 2V 2-SMD, No Lead

Amber 591nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C680
Standard LEDs - SMD HSMA-C680
Standard LEDs - SMD Amber Clear 591nm 76.9mcd

Standard LEDs - SMD Amber Clear 591nm 76.9mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMA-C680CT-ND HSMA-C680
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1381-6-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details