Broadcom Inc. LED Indication - Discrete HSMN-A400-Q8QM2

Description
Blue 470nm LED Indication - Discrete 3.8V 4-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.8V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMN-A400-Q8QM2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMN-A400-Q8QM2-ND
LED Indication - Discrete HSMN-A400-Q8QM2-ND
Blue 470nm LED Indication - Discrete 3.8V 4-PLCC

Blue 470nm LED Indication - Discrete 3.8V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HSMN-A400-Q8QM2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness Green Chip LED - SMLP14ECNW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
LED White Lighting - 516-2948-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details