Broadcom Inc. LED Indication - Discrete - HSMB-C112 HSMB-C112

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181828-HSMB-C112 Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Blue Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.1mcd Current - Test: 10mA Wavelength - Dominant: 462nm Wavelength - Peak: 428nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 1.00mm W Voltage - Forward (Vf): 4V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181828-HSMB-C112 Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Blue Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.1mcd Current - Test: 10mA Wavelength - Dominant: 462nm Wavelength - Peak: 428nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 1.00mm W Voltage - Forward (Vf): 4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMB-C112
1181828-HSMB-C112
LED Indication - Discrete - HSMB-C112 1181828-HSMB-C112
Manufacturer: Broadcom Limited Win Source Part Number: 1181828-HSMB-C112 Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Blue Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.1mcd Current - Test: 10mA Wavelength - Dominant: 462nm Wavelength - Peak: 428nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 1.00mm W Voltage - Forward (Vf): 4V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181828-HSMB-C112
Packaging: Tape and Reel
Mounting Style: SMT, Right Angle
Color: Blue
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3.1mcd
Current - Test: 10mA
Wavelength - Dominant: 462nm
Wavelength - Peak: 428nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Status: Obsolete
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 1.00mm W
Voltage - Forward (Vf): 4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1181828-HSMB-C112
Product Name LED Indication - Discrete - HSMB-C112
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ series chip LED - SML-D12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers