Broadcom Inc. Optoelectronics - LED Indication - Discrete QDSP-7590

Description
Win Source Part Number: 1169269-QDSP-7590 Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): QDSP7590; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QDSP-7590 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1169269-QDSP-7590 Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): QDSP7590; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QDSP-7590 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1169269-QDSP-7590
Optoelectronics - LED Indication - Discrete 1169269-QDSP-7590
Win Source Part Number: 1169269-QDSP-7590 Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): QDSP7590; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QDSP-7590 Product Status: Obsolete

Win Source Part Number: 1169269-QDSP-7590
Category: Optoelectronics>LED Indication - Discrete
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): QDSP7590;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-QDSP-7590
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1169269-QDSP-7590
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Blue
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details