Broadcom Inc. Miniature Bi-Color Surface Mount ChipLED HSMF-C165

Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet
Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Bi-Color Surface Mount ChipLED - HSMF-C165 - Broadcom Inc.
San Jose, CA, USA
Miniature Bi-Color Surface Mount ChipLED
HSMF-C165
Miniature Bi-Color Surface Mount ChipLED HSMF-C165
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.

The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting.

HSMF-16x series are available in a wide range of color combinations.

Supplier's Site
LED Indication - Discrete - 516-1419-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1419-6-ND
LED Indication - Discrete 516-1419-6-ND
Green, Red 572nm Green, 621nm Red LED Indication - Discrete 2.2V Green, 1.95V Red 0603 (1608 Metric)

Green, Red 572nm Green, 621nm Red LED Indication - Discrete 2.2V Green, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1419-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1419-2-ND
LED Indication - Discrete 516-1419-2-ND
Green, Red 572nm Green, 621nm Red LED Indication - Discrete 2.2V Green, 1.95V Red 0603 (1608 Metric)

Green, Red 572nm Green, 621nm Red LED Indication - Discrete 2.2V Green, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1419-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1419-1-ND
LED Indication - Discrete 516-1419-1-ND
Green, Red 572nm Green, 621nm Red LED Indication - Discrete 2.2V Green, 1.95V Red 0603 (1608 Metric)

Green, Red 572nm Green, 621nm Red LED Indication - Discrete 2.2V Green, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
LEDs - 450991P - RS Components, Ltd.
Corby, Northants, United Kingdom
ChipLED,Bi-Colour,Gr een/Red,HSMF-C165

ChipLED,Bi-Colour,Green/Red,HSMF-C165

Supplier's Site
LEDs - 1781666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMF-C165 LED

Broadcom HSMF-C165 LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C165
101941-HSMF-C165
LED Indication - Discrete - HSMF-C165 101941-HSMF-C165
Manufacturer: Broadcom Limited Win Source Part Number: 101941-HSMF-C165 Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.95V Red Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Green, 10mcd Red Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 572nm Green, 621nm Red Wavelength - Peak: 570nm Green, 636nm Red Height (Max): 0.50mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 101941-HSMF-C165
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 1.95V Red
Viewing Angle: 120°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd Green, 10mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 572nm Green, 621nm Red
Wavelength - Peak: 570nm Green, 636nm Red
Height (Max): 0.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - HSMF-C165 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
HSMF-C165
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) HSMF-C165
20mA 白色透镜 -40°C~+85°C Positive post Red,Green-yellow 120° 52mW 0603 Light Emitting Diodes (LED) ROHS

20mA 白色透镜 -40°C~+85°C Positive post Red,Green-yellow 120° 52mW 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C165
Standard LEDs - SMD HSMF-C165
Standard LEDs - SMD Grn/Red Bi-Color

Standard LEDs - SMD Grn/Red Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C165 516-1419-6-ND 450991P 1781666 101941-HSMF-C165 HSMF-C165 HSMF-C165
Product Name Miniature Bi-Color Surface Mount ChipLED LED Indication - Discrete LEDs LEDs LED Indication - Discrete - HSMF-C165 Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.5mm 0603 (1608 Metric) 1.6 x 0.8 x 0.5mm
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored Red; Green; Clear Red; Green; Multi-Colored; Green, Red Red; Yellow; Green; Red,Green-yellow
Peak Wavelength 626 nm (6260 Å) 570 to 636 nm (5700 to 6360 Å) 572 to 621 nm (5720 to 6210 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees 120 degrees
Optical Power Output 52 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Small chip LED with reflector - SML-M13UT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details