Broadcom Inc. Bi-color Surface Mount ChipLEDs HSMF-C153

Description
The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow ; high efficiency Red/Green; Yellow/Green; Orange/Green and Amber/Green. The HSMF-C15X has the widely used 3.2 x 2.7mm footprint and wide viewing angle make this LED exceptional for backlighting applications. All packages are compatible with reflow solder processes. The small size and wide viewing angle make these LEDs prime choices for backlighting applications and front panel indicators especially where space is a premium.
Request a Quote Datasheet
Description
The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow ; high efficiency Red/Green; Yellow/Green; Orange/Green and Amber/Green. The HSMF-C15X has the widely used 3.2 x 2.7mm footprint and wide viewing angle make this LED exceptional for backlighting applications. All packages are compatible with reflow solder processes. The small size and wide viewing angle make these LEDs prime choices for backlighting applications and front panel indicators especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-color Surface Mount ChipLEDs - HSMF-C153 - Broadcom Inc.
San Jose, CA, USA
Bi-color Surface Mount ChipLEDs
HSMF-C153
Bi-color Surface Mount ChipLEDs HSMF-C153
The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow ; high efficiency Red/Green; Yellow/Green; Orange/Green and Amber/Green. The HSMF-C15X has the widely used 3.2 x 2.7mm footprint and wide viewing angle make this LED exceptional for backlighting applications. All packages are compatible with reflow solder processes. The small size and wide viewing angle make these LEDs prime choices for backlighting applications and front panel indicators especially where space is a premium.

The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow ; high efficiency Red/Green; Yellow/Green; Orange/Green and Amber/Green. The HSMF-C15X has the widely used 3.2 x 2.7mm footprint and wide viewing angle make this LED exceptional for backlighting applications.

All packages are compatible with reflow solder processes. The small size and wide viewing angle make these LEDs prime choices for backlighting applications and front panel indicators especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-HSMF-C153DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C153DKR-ND
LED Indication - Discrete 516-HSMF-C153DKR-ND
Red, Yellow 626nm Red, 586nm Yellow LED Indication - Discrete 2.1V Red, 2.1V Yellow 1210 (3225 Metric)

Red, Yellow 626nm Red, 586nm Yellow LED Indication - Discrete 2.1V Red, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-C153CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C153CT-ND
LED Indication - Discrete 516-HSMF-C153CT-ND
Red, Yellow 626nm Red, 586nm Yellow LED Indication - Discrete 2.1V Red, 2.1V Yellow 1210 (3225 Metric)

Red, Yellow 626nm Red, 586nm Yellow LED Indication - Discrete 2.1V Red, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-C153TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C153TR-ND
LED Indication - Discrete 516-HSMF-C153TR-ND
Red, Yellow 626nm Red, 586nm Yellow LED Indication - Discrete 2.1V Red, 2.1V Yellow 1210 (3225 Metric)

Red, Yellow 626nm Red, 586nm Yellow LED Indication - Discrete 2.1V Red, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C153
Standard LEDs - SMD HSMF-C153
Standard LEDs - SMD Red/Yellow Bi-Color

Standard LEDs - SMD Red/Yellow Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C153 516-HSMF-C153DKR-ND HSMF-C153
Product Name Bi-color Surface Mount ChipLEDs LED Indication - Discrete Standard LEDs - SMD
LED Package: Untinted, Diffused 1210 (3225 Metric)
LED Type Yellow; Multi-Colored; High Efficiency Red Red; Yellow; Multi-Colored
Peak Wavelength 589 to 630 nm (5890 to 6300 Å) 589 to 630 nm (5890 to 6300 Å)
Viewing Angle 170 degrees 170 degrees
Luminous Intensity 2.5 to 10 milliCandela 8 to 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 54 degrees
View Details