Broadcom Inc. Surface Mount LED Indicator HSMU-A100-R00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMU-A100-R00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMU-A100-R00J1
Surface Mount LED Indicator HSMU-A100-R00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMU-A100-R00J1
119092-HSMU-A100-R00J1
LED Indication - Discrete - HSMU-A100-R00J1 119092-HSMU-A100-R00J1
Manufacturer: Broadcom Limited Win Source Part Number: 119092-HSMU-A100-R00 J1 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 320mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 594nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 119092-HSMU-A100-R00J1
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 320mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 594nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 516-1460-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1460-2-ND
LED Indication - Discrete 516-1460-2-ND
Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-1460-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1460-6-ND
LED Indication - Discrete 516-1460-6-ND
Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-1460-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1460-1-ND
LED Indication - Discrete 516-1460-1-ND
Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMU-A100-R00J1
Standard LEDs - SMD HSMU-A100-R00J1
Standard LEDs - SMD Amber Epoxy Lens 594nm 160mcd

Standard LEDs - SMD Amber Epoxy Lens 594nm 160mcd

Buy Now Datasheet
Led, Amber, 592Nm; Led Colour Broadcom - 14J1099 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 592Nm; Led Colour Broadcom
14J1099
Led, Amber, 592Nm; Led Colour Broadcom 14J1099
LED, AMBER, 592NM; LED Colour:Amber; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:592nm; Luminous Intensity:270mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, AMBER, 592NM; LED Colour:Amber; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:592nm; Luminous Intensity:270mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMU-A100-R00J1 119092-HSMU-A100-R00J1 516-1460-2-ND HSMU-A100-R00J1 14J1099
Product Name Surface Mount LED Indicator LED Indication - Discrete - HSMU-A100-R00J1 LED Indication - Discrete Standard LEDs - SMD Led, Amber, 592Nm; Led Colour Broadcom
LED Package: PLCC-2 2-PLCC
LED Type Yellow Amber Amber
Peak Wavelength 594 nm (5940 Å) 592 nm (5920 Å) 594 nm (5940 Å) 592 nm (5920 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details