Broadcom Inc.
LED Indication - Discrete
HSMC-CA83
Description
LED RED 0402 SMD
Request a Quote
Email Supplier
Datasheet
Description
LED RED 0402 SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
516-HSMC-CA83TR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
0402 (1005 Metric)
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
629 nm (6290 Å)
|
|
Viewing Angle
|
140 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
20 x 20 x 2.2mm
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
View Details
LED Type
Infrared
Peak Wavelength
870 nm (8700 Å)
Forward Current
65 milliamps
View Details
LED Package:
3-SMD, No Lead
LED Type
White
Color Temperature
6500 K
View Details