Broadcom Inc. Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| Dome Packages The HLMA-QG00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made... | |
| Dome Packages The HLMA-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made... | |
| Dome Packages The HLMA-QJ00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made... | |
| Dome Packages The HLMA-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made... | |
| Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations... | |
| Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio Lead Configurations... | |
| Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations... | |
| Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio Lead Configurations... | |
| Dome Packages The HLMP-6305 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations... | |
| Dome Packages The HLMP-6405 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMP-6500 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations... | |
| Dome Packages The HLMP-6505 Series dome lamps for use as indicators use an untinted, non-diffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMP-6505 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMP-6600 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps... | |
| Dome Packages The HLMP-6620 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps... | |
| Dome Packages The HLMP-6720 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps... | |
| Dome Packages The HLMP-6800 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps... | |
| Dome Packages The HLMP-6820 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps... | |
| Dome Packages The HLMP-7000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations... | |
| Dome Packages The HLMP-7019 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations... | |
| Dome Packages The HLMP-7040 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations... | |
| Dome Packages The HLMP-Q155 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Flat Top Package The HLMX-PXXX flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMA-PF00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMA-PG00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMA-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMA-PJ00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMA-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| HLMP-0301 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity... | |
| HLMP-0301-C0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity... | |
| HLMP-0401 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity... | |
| HLMP-0401-B0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity... | |
| HLMP-0401-D0002 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity... | |
| HLMP-0504 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity... | |
| HLMP-0504-B0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity... | |
| HLMP-0504-C0002 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity... | |
| HLMP-2950 is Bicolor light bars use a combination of HER/Yellow LEDs. It is a rectangular light sources designed for a variety of applications where a large bright source of light... | |
| HLMP-2965 is Bicolor light bars use a combination of HER/Green LEDs.It is a rectangular light sources designed for a variety of applications where a large bright source of light is... | |
| The 2 mm x 5 mm rectangular HLMP-0800 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same... | |
| The 2 mm x 5 mm rectangular HLMP-0805 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same... | |
| The 5 Vol lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external... | |
| The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external... | |
| The ASMT-YTxx SMT LEDs come in PLCC-6 packaging with separate heat paths for each LED die, enabling high driving current. A typical viewing angle of 110° together with a built... | |
| The Avago Technologies ASMT-QWBx series 0.5W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with... | |
| The Avago Technologies ASMT-UWBx series 0.25W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with... | |
| The Avago Technologies ASMT-UWBx series 0.25W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with... | |
| The high brightness black top surface tri-color PLCC-6 family of SMT LEDs has a separate heat path for each LED dice, enabling the LED to be driven at higher current. | |
| The high brightness black top surface tri-color PLCC-6 family of SMT LEDs has a separate heat path for each LED dice, enabling the LED to be driven at higher current. | |
| The high brightness White Surface tri-color PLCC-6 family of SMT LEDs has a separate heat path for each LED dice, enabling the LED to be driven at higher current. These... | |
| The HLCP-X100 and HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are... | |
| The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in... | |
| The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in... | |
| The HLMP-1050 is a black plastic right angle housing which mates with Avago high dome T-1 lamps. The leads should be prebent 90° as shown prior to snapping into the... | |
| The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in... | |
| The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in... | |
| The HLMP-5029 is a black plastic right angle housing which matches with Avago high dome T-1 3/4 lamps. The leads should be prebent 90 degree prior to snapping into the... | |
| The T-1 3/4 HLMP-4000 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two... | |
| The T-1 3/4 HLMP-4015 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two... | |
| These Precision Optical Performance AlInGaP Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices... | |
| These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure... | |
| These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are... | |
| These untinted, Non-diffused solid state lamps utilize the latest AlInGaP technology.These material have a very high luminous efficiency, capable of producing high light output over a wide range of drive... | |
| This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from 12 volt source without an external current... | |
| This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 volt source without an external... | |
| This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current... | |
| This 12 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 Volt source without an... | |
| This 5 Volt green lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external... | |
| This 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current... | |
| This 5 Volt Red lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external... | |
| This 5 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external... | |
| This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1440 is Gallium Arsenide Phosphide on Gallium Phosphide, yellow, light... | |
| This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1440 is Gallium ArsenidePhosphide on Gallium Phosphide, yellow, light emitting... | |
| This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1540 is Gallium Arsenide Phosphide on Gallium Phosphide, yellow, light... | |
| This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide red light... | |
| This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide yellow light... | |
| This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several... | |
| This family of tinted, diffused Led lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing... | |
| This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting... | |
| This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide Yellow Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications. | |
| This lamp is a Gallium Phosphide Green Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications. | |
| This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3390 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide red... | |
| This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3490 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide yellow... | |
| This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3590 lamp is a Gallium Phosphide green light emitting diode. | |
| This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3707 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide red... | |
| This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode. | |
| This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3960 lamp is a Gallium Phosphate green light emitting diode. | |
| This solid state LED lamp utilizes double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The lamp package... | |
| This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing... | |
| This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing... | |
| This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve... | |
| This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beem to achieve... | |
| This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices... | |
| This T-13/4 non-diffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam... | |
| This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam... | |
| This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. | |
| This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL... | |
| This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at... |
| << Prev | Next >> |