Broadcom Inc. LED Indication - Discrete HSMS-A100-L50J2

Description
Red 626nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMS-A100-L50J2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-A100-L50J2-ND
LED Indication - Discrete 516-HSMS-A100-L50J2-ND
Red 626nm LED Indication - Discrete 2V 2-PLCC

Red 626nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-HSMS-A100-L50J2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Single Rank Mini-mold Chip LED - SML-D15MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers