Broadcom Inc. Right Angle ChipLED C110 HSMQ-C110

Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance green. This 520 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting packagg where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel with 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance green. This 520 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting packagg where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel with 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED C110 - HSMQ-C110 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED C110
HSMQ-C110
Right Angle ChipLED C110 HSMQ-C110
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance green. This 520 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting packagg where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel with 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.

This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance green. This 520 nm green is unique hues which provide color differentiation to a product.
This ChipLED comes in a side emitting packagg where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel with 3000 units per reel.
The package is compatible with IR soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-2234-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2234-6-ND
LED Indication - Discrete 516-2234-6-ND
Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-2234-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2234-1-ND
LED Indication - Discrete 516-2234-1-ND
Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-2234-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2234-2-ND
LED Indication - Discrete 516-2234-2-ND
Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMQ-C110
1044052-HSMQ-C110
LED Indication - Discrete - HSMQ-C110 1044052-HSMQ-C110
Manufacturer: Broadcom Limited Win Source Part Number: 1044052-HSMQ-C110 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 3.4V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 527nm Wavelength - Peak: 520nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044052-HSMQ-C110
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.4V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 527nm
Wavelength - Peak: 520nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMQ-C110
Standard LEDs - SMD HSMQ-C110
Standard LEDs - SMD InGaN Green n Grn

Standard LEDs - SMD InGaN Green n Grn

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMQ-C110 516-2234-6-ND 1044052-HSMQ-C110 HSMQ-C110
Product Name Right Angle ChipLED C110 LED Indication - Discrete LED Indication - Discrete - HSMQ-C110 Standard LEDs - SMD
LED Package: 3.2mm x 1.0mm x 1.5mm 2-SMD, No Lead
LED Type Green Green Green; Green
Peak Wavelength 520 nm (5200 Å) 520 nm (5200 Å) 527 nm (5270 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 150 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
IR LEDs - 2758946P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 58 milliwatts
View Details