This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation to a product.
This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel.
The package is compatible with IR soldering and binned by both color and intensity.
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Standard LEDs - SMD InGaN Green n
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMM-C190 | 516-2833-6-ND | HSMM-C190 |
| Product Name | Top Mount ChipLED C190 | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Green | Green | |
| Peak Wavelength | 523 nm (5230 Å) | 523 nm (5230 Å) | |
| Viewing Angle | 170 degrees | 170 degrees | |
| Luminous Intensity | 11.2 milliCandela | 120 milliCandela |