Broadcom Inc. LED Indication - Discrete - HSMM-A100-U4PJ1 HSMM-A100-U4PJ1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920620-HSMM-A100-U4P J1 Features: Green 525nm LED Indication - Discrete 3.4V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: HSMM-A100 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3156-6, HSMM-A100-U4PJ1-ND, 516-3156-1, 516-3156-2
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920620-HSMM-A100-U4P J1 Features: Green 525nm LED Indication - Discrete 3.4V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: HSMM-A100 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3156-6, HSMM-A100-U4PJ1-ND, 516-3156-1, 516-3156-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMM-A100-U4PJ1
920620-HSMM-A100-U4PJ1
LED Indication - Discrete - HSMM-A100-U4PJ1 920620-HSMM-A100-U4PJ1
Manufacturer: Broadcom Limited Win Source Part Number: 920620-HSMM-A100-U4P J1 Features: Green 525nm LED Indication - Discrete 3.4V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: HSMM-A100 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3156-6, HSMM-A100-U4PJ1-ND, 516-3156-1, 516-3156-2

Manufacturer: Broadcom Limited
Win Source Part Number: 920620-HSMM-A100-U4PJ1
Features: Green 525nm LED Indication - Discrete 3.4V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Family Name: HSMM-A100
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3156-6, HSMM-A100-U4PJ1-ND, 516-3156-1, 516-3156-2

Buy Now Datasheet
LED Indication - Discrete - 516-3156-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3156-2-ND
LED Indication - Discrete 516-3156-2-ND
Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3156-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3156-1-ND
LED Indication - Discrete 516-3156-1-ND
Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3156-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3156-6-ND
LED Indication - Discrete 516-3156-6-ND
Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
Led, Green, 1.125Cd, 525Nm; Led Color Broadcom - 47W1964 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.125Cd, 525Nm; Led Color Broadcom
47W1964
Led, Green, 1.125Cd, 525Nm; Led Color Broadcom 47W1964
LED, GREEN, 1.125CD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:525nm; Luminous Intensity:1.125cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 1.125CD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:525nm; Luminous Intensity:1.125cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMM-A100-U4PJ1
Standard LEDs - SMD HSMM-A100-U4PJ1
Standard LEDs - SMD InGaN Green

Standard LEDs - SMD InGaN Green

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 920620-HSMM-A100-U4PJ1 516-3156-2-ND 47W1964 HSMM-A100-U4PJ1
Product Name LED Indication - Discrete - HSMM-A100-U4PJ1 LED Indication - Discrete Led, Green, 1.125Cd, 525Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Green Green; Green
Peak Wavelength 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 788 milliCandela 1125 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details