This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Manufacturer: Broadcom Limited
Win Source Part Number: 1044007-HSMG-C120
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.2V
Viewing Angle: 155°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
ChipLED,Green,R/Angl
ChipLED,Green,R/Angl
ChipLED,Green,R/Angl
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Standard LEDs - SMD GaP Green Grn
LED, SMD, 0603, R/A, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:155°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes
| Broadcom Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMG-C120 | 1044007-HSMG-C120 | 6910414 | 6910414P | 516-1797-1-ND | HSMG-C120 | 97K1649 |
| Product Name | Right Angle ChipLED | LED Indication - Discrete - HSMG-C120 | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD | Led, Smd, 0603, R/a, Green; Led Colour Broadcom |
| LED Package: | 1.6mm x 0.6mm x 1.0mm | 1.6 x 1 x 0.6mm | 0603 (1608 Metric) | ||||
| LED Type | Green | Green; Green | Green; Clear | Green | Green | ||
| Peak Wavelength | 570 nm (5700 Å) | 572 nm (5720 Å) | 572 nm (5720 Å) | 570 nm (5700 Å) | 572 nm (5720 Å) | ||
| Viewing Angle | 155 degrees | 155 degrees | 155 degrees | 155 degrees | 155 degrees | ||
| Optical Power Output | 52 milliwatts |