Broadcom Inc. Miniature Bi-Color Surface Mount ChipLED HSMF-C169

Description
TheHSMF-C16x series ofbicolorChipLEDs is designedwith thesmallest footprint to achieve high density of components on board. They have theindustry standard footprint of 1.6 x 0.8 mm anda height of only 0.5mm which are very suitable for cellular phone andmobile equipmentindicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet
Description
TheHSMF-C16x series ofbicolorChipLEDs is designedwith thesmallest footprint to achieve high density of components on board. They have theindustry standard footprint of 1.6 x 0.8 mm anda height of only 0.5mm which are very suitable for cellular phone andmobile equipmentindicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Bi-Color Surface Mount ChipLED - HSMF-C169 - Broadcom Inc.
San Jose, CA, USA
Miniature Bi-Color Surface Mount ChipLED
HSMF-C169
Miniature Bi-Color Surface Mount ChipLED HSMF-C169
TheHSMF-C16x series ofbicolorChipLEDs is designedwith thesmallest footprint to achieve high density of components on board. They have theindustry standard footprint of 1.6 x 0.8 mm anda height of only 0.5mm which are very suitable for cellular phone andmobile equipmentindicators and backlighting. HSMF-16x series are available in a wide range of color combinations.

TheHSMF-C16x series ofbicolorChipLEDs is designedwith thesmallest footprint to achieve high density of components on board. They have theindustry standard footprint of 1.6 x 0.8 mm anda height of only 0.5mm which are very suitable for cellular phone andmobile equipmentindicators and backlighting. HSMF-16x series are available in a wide range of color combinations.

Supplier's Site
LED Indication - Discrete - 516-2829-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2829-6-ND
LED Indication - Discrete 516-2829-6-ND
Amber, Blue 592nm Amber, 470nm Blue LED Indication - Discrete 1.9V Amber, 3.4V Blue 0603 (1608 Metric)

Amber, Blue 592nm Amber, 470nm Blue LED Indication - Discrete 1.9V Amber, 3.4V Blue 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2829-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2829-2-ND
LED Indication - Discrete 516-2829-2-ND
Amber, Blue 592nm Amber, 470nm Blue LED Indication - Discrete 1.9V Amber, 3.4V Blue 0603 (1608 Metric)

Amber, Blue 592nm Amber, 470nm Blue LED Indication - Discrete 1.9V Amber, 3.4V Blue 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2829-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2829-1-ND
LED Indication - Discrete 516-2829-1-ND
Amber, Blue 592nm Amber, 470nm Blue LED Indication - Discrete 1.9V Amber, 3.4V Blue 0603 (1608 Metric)

Amber, Blue 592nm Amber, 470nm Blue LED Indication - Discrete 1.9V Amber, 3.4V Blue 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C169
Standard LEDs - SMD HSMF-C169
Standard LEDs - SMD Amber/Blue Bi-Color

Standard LEDs - SMD Amber/Blue Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C169 516-2829-6-ND HSMF-C169
Product Name Miniature Bi-Color Surface Mount ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Type Blue; Multi-Colored; Amber Blue; Amber
Peak Wavelength 468 to 595 nm (4680 to 5950 Å) 468 to 595 nm (4680 to 5950 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 2.8 to 35 milliCandela 10 to 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details