Broadcom Inc. LED Indication - Discrete HSME-C197

Description
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSME-C197-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSME-C197-ND
LED Indication - Discrete HSME-C197-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSME-C197 - 873937-HSME-C197 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSME-C197
873937-HSME-C197
LED Indication - Discrete - HSME-C197 873937-HSME-C197
Manufacturer: Broadcom Limited Win Source Part Number: 873937-HSME-C197 Features: Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: HSME-C197 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873937-HSME-C197
Features: Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: HSME-C197
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSME-C197-ND 873937-HSME-C197
Product Name LED Indication - Discrete LED Indication - Discrete - HSME-C197
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details