Broadcom Inc. LED Indication - Discrete - QSMA-A136-S4WJ1 QSMA-A136-S4WJ1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 286433-QSMA-A136-S4W J1 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 286433-QSMA-A136-S4W J1 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QSMA-A136-S4WJ1
286433-QSMA-A136-S4WJ1
LED Indication - Discrete - QSMA-A136-S4WJ1 286433-QSMA-A136-S4WJ1
Manufacturer: Broadcom Limited Win Source Part Number: 286433-QSMA-A136-S4W J1 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 286433-QSMA-A136-S4WJ1
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 286433-QSMA-A136-S4WJ1
Product Name LED Indication - Discrete - QSMA-A136-S4WJ1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Mini-mold Chip LED - SML-D13WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers