Broadcom Inc. Surface Mount ChipLEDs HSMS-C110

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount ChipLEDs - HSMS-C110 - Broadcom Inc.
San Jose, CA, USA
Surface Mount ChipLEDs
HSMS-C110
Surface Mount ChipLEDs HSMS-C110
This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMS-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-HSMS-C110CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-C110CT-ND
LED Indication - Discrete 516-HSMS-C110CT-ND
Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMS-C110DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-C110DKR-ND
LED Indication - Discrete 516-HSMS-C110DKR-ND
Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMS-C110TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-C110TR-ND
LED Indication - Discrete 516-HSMS-C110TR-ND
Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMS-C110
807851-HSMS-C110
LED Indication - Discrete - HSMS-C110 807851-HSMS-C110
Manufacturer: Broadcom Limited Win Source Part Number: 807851-HSMS-C110 Packaging: Reel Mounting Style: Surface Mount, Right Angle Color: Red Configuration: Standard Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 630nm Supplier Device Package: Chip LED Dimension: 3.20mm L x 1.50mm W Lens Style: Rectangle with Domed Top Lens Size: 2.60mm x 1.00mm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks) Part Number Series: HSMS-C110

Manufacturer: Broadcom Limited
Win Source Part Number: 807851-HSMS-C110
Packaging: Reel
Mounting Style: Surface Mount, Right Angle
Color: Red
Configuration: Standard
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 630nm
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.50mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.60mm x 1.00mm
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)
Part Number Series: HSMS-C110

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMS-C110
Standard LEDs - SMD HSMS-C110
Standard LEDs - SMD Red Non-diffused 626nm 10mcd

Standard LEDs - SMD Red Non-diffused 626nm 10mcd

Buy Now Datasheet
Led, Red, 10Mcd, 626Nm; Led Color Broadcom - 19C7101 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 10Mcd, 626Nm; Led Color Broadcom
19C7101
Led, Red, 10Mcd, 626Nm; Led Color Broadcom 19C7101
LED, RED, 10MCD, 626NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; Colour:Red RoHS Compliant: Yes

LED, RED, 10MCD, 626NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMS-C110 516-HSMS-C110CT-ND 807851-HSMS-C110 HSMS-C110 19C7101
Product Name Surface Mount ChipLEDs LED Indication - Discrete LED Indication - Discrete - HSMS-C110 Standard LEDs - SMD Led, Red, 10Mcd, 626Nm; Led Color Broadcom
LED Type Red Red Red; Red Red; Red
Peak Wavelength 626 nm (6260 Å) 630 nm (6300 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Optical Power Output 65 milliwatts
Luminous Intensity 2.8 milliCandela 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High brightness chip LED with reflector - SMLZN4BGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers