Broadcom Inc. Led, Red, 90Mcd, 626Nm; Led Color Broadcom HSMC-C170.

Description
LED, RED, 90MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 90MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 90Mcd, 626Nm; Led Color Broadcom - 92K0417 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 90Mcd, 626Nm; Led Color Broadcom
92K0417
Led, Red, 90Mcd, 626Nm; Led Color Broadcom 92K0417
LED, RED, 90MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 90MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0417
Product Name Led, Red, 90Mcd, 626Nm; Led Color Broadcom
LED Type Red; Red
Peak Wavelength 626 nm (6260 Å)
Viewing Angle 170 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details