Blue 473nm LED Indication - Discrete 3.4V 0805 (2012 Metric)
Blue 473nm LED Indication - Discrete 3.4V 0805 (2012 Metric)
Blue 473nm LED Indication - Discrete 3.4V 0805 (2012 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 1044058-HSMR-C170
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 155°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 55mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 473nm
Wavelength - Peak: 469nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
20mA 55mcd 白色透镜 -40°C~+85°C 473nm Blue 140° 78mW 3.4V 0805 Light Emitting Diodes (LED) ROHS
LED, Blue, 473 nm, 3.4 V, 20 mA, 55 mcd RoHS Compliant: Yes
Standard LEDs - SMD Blue Diffused 473nm 55mcd
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6910442 | 6910442P | 516-1445-2-ND | 1044058-HSMR-C170 | HSMR-C170 | 68Y1179 | HSMR-C170 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | LED Indication - Discrete - HSMR-C170 | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Led, Blue, 473 Nm, 3.4 V, 20 Ma, 55 Mcd Rohs Compliant Broadcom | Standard LEDs - SMD |
| LED Package: | 2 x 1.25 x 0.8mm | 0805 (2012 Metric) | |||||
| LED Type | Blue; Clear | Blue | Blue; Blue | Blue; Blue | |||
| Peak Wavelength | 473 nm (4730 Å) | 469 nm (4690 Å) | 473 nm (4730 Å) | 473 nm (4730 Å) | |||
| Viewing Angle | 140 degrees | 155 degrees | 155 degrees | 140 degrees | |||
| Luminous Intensity | 55 milliCandela | 55 milliCandela | 55 milliCandela |