Broadcom Inc. Bi-color Surface Mount ChipLEDs HSMF-C158

Description
The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high effiency Red/Yellow, high efficiency Red/Green, Orange/Green and Amber/Green. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications. All packages are compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.
Request a Quote Datasheet
Description
The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high effiency Red/Yellow, high efficiency Red/Green, Orange/Green and Amber/Green. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications. All packages are compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-color Surface Mount ChipLEDs - HSMF-C158 - Broadcom Inc.
San Jose, CA, USA
Bi-color Surface Mount ChipLEDs
HSMF-C158
Bi-color Surface Mount ChipLEDs HSMF-C158
The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high effiency Red/Yellow, high efficiency Red/Green, Orange/Green and Amber/Green. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications. All packages are compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.

The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high effiency Red/Yellow, high efficiency Red/Green, Orange/Green and Amber/Green. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications.

All packages are compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C158
1181841-HSMF-C158
LED Indication - Discrete - HSMF-C158 1181841-HSMF-C158
Manufacturer: Broadcom Limited Win Source Part Number: 1181841-HSMF-C158 Packaging: Tape and Reel Mounting Style: SMD Color: Amber, Green Configuration: Independent Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 55mcd Amber, 45mcd Green Current - Test: 20mA Amber, 20mA Green Wavelength - Dominant: 592nm Amber, 572nm Green Wavelength - Peak: 595nm Amber, 570nm Green Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Flat Top Lens Size: 2.06mm x 2.70mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 1210 (3225 Metric) Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: HSMF-C15 Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.70mm W Voltage - Forward (Vf): 1.9V Amber, 2.1V Green

Manufacturer: Broadcom Limited
Win Source Part Number: 1181841-HSMF-C158
Packaging: Tape and Reel
Mounting Style: SMD
Color: Amber, Green
Configuration: Independent
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 55mcd Amber, 45mcd Green
Current - Test: 20mA Amber, 20mA Green
Wavelength - Dominant: 592nm Amber, 572nm Green
Wavelength - Peak: 595nm Amber, 570nm Green
Categories: Optoelectronics
Supplier Device Package: Chip LED
Lens Style: Rectangle with Flat Top
Lens Size: 2.06mm x 2.70mm
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 1210 (3225 Metric)
Height (Maximum): 1.10mm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: HSMF-C15
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.70mm W
Voltage - Forward (Vf): 1.9V Amber, 2.1V Green

Buy Now
LED Indication - Discrete - 516-HSMF-C158CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C158CT-ND
LED Indication - Discrete 516-HSMF-C158CT-ND
Amber, Green 592nm Amber, 572nm Green LED Indication - Discrete 1.9V Amber, 2.1V Green 1210 (3225 Metric)

Amber, Green 592nm Amber, 572nm Green LED Indication - Discrete 1.9V Amber, 2.1V Green 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-C158TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C158TR-ND
LED Indication - Discrete 516-HSMF-C158TR-ND
Amber, Green 592nm Amber, 572nm Green LED Indication - Discrete 1.9V Amber, 2.1V Green 1210 (3225 Metric)

Amber, Green 592nm Amber, 572nm Green LED Indication - Discrete 1.9V Amber, 2.1V Green 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-C158DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C158DKR-ND
LED Indication - Discrete 516-HSMF-C158DKR-ND
Amber, Green 592nm Amber, 572nm Green LED Indication - Discrete 1.9V Amber, 2.1V Green 1210 (3225 Metric)

Amber, Green 592nm Amber, 572nm Green LED Indication - Discrete 1.9V Amber, 2.1V Green 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C158
Standard LEDs - SMD HSMF-C158
Standard LEDs - SMD Amber/Green Bi-Color

Standard LEDs - SMD Amber/Green Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C158 1181841-HSMF-C158 516-HSMF-C158CT-ND HSMF-C158
Product Name Bi-color Surface Mount ChipLEDs LED Indication - Discrete - HSMF-C158 LED Indication - Discrete Standard LEDs - SMD
LED Package: Untinted, Diffused 1210 (3225 Metric)
LED Type Green; Multi-Colored; Amber Green; Multi-Colored; Amber, Green Green; Multi-Colored; Amber
Peak Wavelength 570 to 595 nm (5700 to 5950 Å) 592 nm (5920 Å) 570 to 595 nm (5700 to 5950 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 28.5 to 55 milliCandela 45 to 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details