Broadcom Inc. Low Profile ChipLED HSMR-C130

Description
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required. The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required. The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMR-C130 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMR-C130
Low Profile ChipLED HSMR-C130
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required. The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required. The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-3549-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3549-2-ND
LED Indication - Discrete 516-3549-2-ND
Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3549-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3549-6-ND
LED Indication - Discrete 516-3549-6-ND
Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3549-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3549-1-ND
LED Indication - Discrete 516-3549-1-ND
Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
989218-HSMR-C130
Optoelectronics - LED Indication - Discrete 989218-HSMR-C130
Win Source Part Number: 989218-HSMR-C130 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 145° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 55mcd Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 20mA Wavelength - Dominant: 473nm Wavelength - Peak: 469nm Height (Max): 0.45mm Package / Case: 0603 (1608 Metric) Supplier Device Package: Chip LED Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.15mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HSMR-C130-ND,516-354 9-6,516-3549-1,516-3 549-2 Base Product Number: HSMR-C130

Win Source Part Number: 989218-HSMR-C130
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 145°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 55mcd
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 20mA
Wavelength - Dominant: 473nm
Wavelength - Peak: 469nm
Height (Max): 0.45mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.15mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HSMR-C130-ND,516-3549-6,516-3549-1,516-3549-2
Base Product Number: HSMR-C130

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMR-C130
Standard LEDs - SMD HSMR-C130
Standard LEDs - SMD InGaN Blue

Standard LEDs - SMD InGaN Blue

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMR-C130 516-3549-2-ND 989218-HSMR-C130 HSMR-C130
Product Name Low Profile ChipLED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 0603 (1608 Metric)
LED Type Blue Blue Blue; Blue
Peak Wavelength 469 nm (4690 Å) 469 nm (4690 Å) 473 nm (4730 Å)
Viewing Angle 145 degrees 145 degrees 145 degrees
Luminous Intensity 55 milliCandela 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Small chip LED with reflector - SMLMN2ECT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details