Broadcom Inc. Low Profile ChipLED HSMG-C191

Description
This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMD-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is green This package is fully binned by color and intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.
Request a Quote Datasheet
Description
This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMD-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is green This package is fully binned by color and intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMG-C191 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMG-C191
Low Profile ChipLED HSMG-C191
This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMD-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is green This package is fully binned by color and intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.

This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMD-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is green

This package is fully binned by color and intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-C191
1044009-HSMG-C191
LED Indication - Discrete - HSMG-C191 1044009-HSMG-C191
Manufacturer: Broadcom Limited Win Source Part Number: 1044009-HSMG-C191 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.60mm Family Name: HSMG-C191 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): LG L29K-F2J1-24-0-2-R18 -Z; 703-0109; LGL29K-F2H1-24; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 1044009-HSMG-C191
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.60mm
Family Name: HSMG-C191
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LG L29K-F2J1-24-0-2-R18-Z; 703-0109; LGL29K-F2H1-24;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Indication - Discrete - 516-2493-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2493-6-ND
LED Indication - Discrete 516-2493-6-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2493-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2493-2-ND
LED Indication - Discrete 516-2493-2-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2493-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2493-1-ND
LED Indication - Discrete 516-2493-1-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-C191
Standard LEDs - SMD HSMG-C191
Standard LEDs - SMD GaP Green

Standard LEDs - SMD GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-C191 1044009-HSMG-C191 516-2493-6-ND HSMG-C191
Product Name Low Profile ChipLED LED Indication - Discrete - HSMG-C191 LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.6mm 0603 (1608 Metric)
LED Type Green Green; Green Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å) 570 nm (5700 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Optical Power Output 52 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED White Lighting - 475-GPPSLM31.14-RJRL-P1P2-1-100-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details