Broadcom Inc. Surface Mount Blue chipLED HSMG-C177

Description
The HSMG-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMG-C177 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMG-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMG-C177 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMG-C177 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMG-C177
Surface Mount Blue chipLED HSMG-C177
The HSMG-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMG-C177 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMG-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMG-C177 is also suitable for use in application whereby low height is required
The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-3234-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3234-2-ND
LED Indication - Discrete 516-3234-2-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3234-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3234-1-ND
LED Indication - Discrete 516-3234-1-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3234-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3234-6-ND
LED Indication - Discrete 516-3234-6-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-C177
1044008-HSMG-C177
LED Indication - Discrete - HSMG-C177 1044008-HSMG-C177
Manufacturer: Broadcom Limited Win Source Part Number: 1044008-HSMG-C177 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.40mm Family Name: HSMG-C177 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): DG1112H; DG1112H-TR; LT L29S-P2Q2-35-Z-MM; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1044008-HSMG-C177
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.40mm
Family Name: HSMG-C177
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): DG1112H; DG1112H-TR; LT L29S-P2Q2-35-Z-MM;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-C177
Standard LEDs - SMD HSMG-C177
Standard LEDs - SMD GaP Green

Standard LEDs - SMD GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-C177 516-3234-2-ND 1044008-HSMG-C177 HSMG-C177
Product Name Surface Mount Blue chipLED LED Indication - Discrete LED Indication - Discrete - HSMG-C177 Standard LEDs - SMD
LED Package: 2.0mm x 1.25mm x 0.4mm 0805 (2012 Metric)
LED Type Green Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 572 nm (5720 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details