Broadcom Inc. Low Profile ChipLED HSMH-C191

Description
This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMH-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is red This package is fully binned by intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.
Request a Quote Datasheet
Description
This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMH-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is red This package is fully binned by intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMH-C191 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMH-C191
Low Profile ChipLED HSMH-C191
This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMH-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is red This package is fully binned by intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.

This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMH-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is red

This package is fully binned by intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.

Supplier's Site
LED Indication - Discrete - 516-3067-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3067-2-ND
LED Indication - Discrete 516-3067-2-ND
Red 639nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Red 639nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMH-C191
108275-HSMH-C191
LED Indication - Discrete - HSMH-C191 108275-HSMH-C191
Manufacturer: Broadcom Limited Win Source Part Number: 108275-HSMH-C191 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 639nm Wavelength - Peak: 660nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 108275-HSMH-C191
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 639nm
Wavelength - Peak: 660nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMH-C191
Standard LEDs - SMD HSMH-C191
Standard LEDs - SMD Chip Top Mt AlGaAs

Standard LEDs - SMD Chip Top Mt AlGaAs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMH-C191 516-3067-2-ND 108275-HSMH-C191 HSMH-C191
Product Name Low Profile ChipLED LED Indication - Discrete LED Indication - Discrete - HSMH-C191 Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.6mm 0603 (1608 Metric)
LED Type Red Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 639 nm (6390 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Optical Power Output 65 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details