Manufacturer: Broadcom Limited
Win Source Part Number: 1181831-HSMC-A401-T8
Packaging: Tape and Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Current - Test: 50mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Categories: Optoelectronics
Supplier Device Package: 4-PLCC
Status: Obsolete
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 4-PLCC
Height (Maximum): 2.10mm
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: HSMC-A401
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 2.2V
Red 626nm LED Indication - Discrete 2.2V 4-PLCC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1181831-HSMC-A401-T80M1 | HSMC-A401-T80M1-ND |
| Product Name | LED Indication - Discrete - HSMC-A401-T80M1 | LED Indication - Discrete |
| LED Type | Red; Red | Red |
| Peak Wavelength | 626 nm (6260 Å) | 635 nm (6350 Å) |
| Viewing Angle | 120 degrees | 120 degrees |
| Lens Type | Flat Lens | Flat Lens |