Broadcom Inc. Led, Orange, 8Mcd, 604Nm; Led Color Broadcom HSMD-C190.

Description
LED, ORANGE, 8MCD, 604NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:604nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 8MCD, 604NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:604nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 8Mcd, 604Nm; Led Color Broadcom - 92K0422 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 8Mcd, 604Nm; Led Color Broadcom
92K0422
Led, Orange, 8Mcd, 604Nm; Led Color Broadcom 92K0422
LED, ORANGE, 8MCD, 604NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:604nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, ORANGE, 8MCD, 604NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:604nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0422
Product Name Led, Orange, 8Mcd, 604Nm; Led Color Broadcom
LED Type Orange; Orange
Peak Wavelength 604 nm (6040 Å)
Viewing Angle 170 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-BAN-CY0Z0451-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details