Broadcom Inc. Led, Red, 95Mcd, 626Nm; Led Color Broadcom HSMC-C110.

Description
LED, RED, 95MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:95mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 95MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:95mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 95Mcd, 626Nm; Led Color Broadcom - 92K0416 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 95Mcd, 626Nm; Led Color Broadcom
92K0416
Led, Red, 95Mcd, 626Nm; Led Color Broadcom 92K0416
LED, RED, 95MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:95mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 95MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:95mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0416
Product Name Led, Red, 95Mcd, 626Nm; Led Color Broadcom
LED Type Red; Red
Peak Wavelength 626 nm (6260 Å)
Viewing Angle 130 degrees
Luminous Intensity 95 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details