Broadcom Inc. Surface Mount LED Indicator HSMC-A461-V00M1

Description
The Power PLCC-4 SMT LED with Lens are high performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 50° variants, these products are especially fitting to applications for Mono-color Text Display, CHMSL and displays. The PLCC-4 package family is able to dissipate heat better compared to the PLCC-2 packages. In proportion to this increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. As an extension of the standard flat top PLCC-4 SMT LEDs, the Power PLCC-4 with Lens device is able to provide focused beams within narrow viewing angles (50°) meeting the market’s requirements for focused radiation and high brightness in beam directions. The Power PLCC-4 SMT LED with 50° is ideal for panel, push button, general backlighting, automotive interior & exterior (cluster backlighting, side repeaters, brake lights), sign and symbol illumination, office equipment, industrial equipment and home appliances applications. This package design coupled with careful selection of component materials allow the Power PLCC-4 SMT LED with Lens to perform with higher reliability in a larger temperature range -40°C to 100°C. This high reliability feature is crucial to allow the Power PLCC-4 SMT LED with Lens to do well in harsh environments such as its target Automotive & ESS markets. The Power PLCC4 SMT LED with Lens package is also designed to be compatible with both IR-solder re-flow and through-the-wave soldering.
Request a Quote Datasheet
Description
The Power PLCC-4 SMT LED with Lens are high performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 50° variants, these products are especially fitting to applications for Mono-color Text Display, CHMSL and displays. The PLCC-4 package family is able to dissipate heat better compared to the PLCC-2 packages. In proportion to this increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. As an extension of the standard flat top PLCC-4 SMT LEDs, the Power PLCC-4 with Lens device is able to provide focused beams within narrow viewing angles (50°) meeting the market’s requirements for focused radiation and high brightness in beam directions. The Power PLCC-4 SMT LED with 50° is ideal for panel, push button, general backlighting, automotive interior & exterior (cluster backlighting, side repeaters, brake lights), sign and symbol illumination, office equipment, industrial equipment and home appliances applications. This package design coupled with careful selection of component materials allow the Power PLCC-4 SMT LED with Lens to perform with higher reliability in a larger temperature range -40°C to 100°C. This high reliability feature is crucial to allow the Power PLCC-4 SMT LED with Lens to do well in harsh environments such as its target Automotive & ESS markets. The Power PLCC4 SMT LED with Lens package is also designed to be compatible with both IR-solder re-flow and through-the-wave soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMC-A461-V00M1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMC-A461-V00M1
Surface Mount LED Indicator HSMC-A461-V00M1
The Power PLCC-4 SMT LED with Lens are high performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 50° variants, these products are especially fitting to applications for Mono-color Text Display, CHMSL and displays. The PLCC-4 package family is able to dissipate heat better compared to the PLCC-2 packages. In proportion to this increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. As an extension of the standard flat top PLCC-4 SMT LEDs, the Power PLCC-4 with Lens device is able to provide focused beams within narrow viewing angles (50°) meeting the market’s requirements for focused radiation and high brightness in beam directions. The Power PLCC-4 SMT LED with 50° is ideal for panel, push button, general backlighting, automotive interior & exterior (cluster backlighting, side repeaters, brake lights), sign and symbol illumination, office equipment, industrial equipment and home appliances applications. This package design coupled with careful selection of component materials allow the Power PLCC-4 SMT LED with Lens to perform with higher reliability in a larger temperature range -40°C to 100°C. This high reliability feature is crucial to allow the Power PLCC-4 SMT LED with Lens to do well in harsh environments such as its target Automotive & ESS markets. The Power PLCC4 SMT LED with Lens package is also designed to be compatible with both IR-solder re-flow and through-the-wave soldering.

The Power PLCC-4 SMT LED with Lens are high performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 50° variants, these products are especially fitting to applications for Mono-color Text Display, CHMSL and displays.
The PLCC-4 package family is able to dissipate heat better compared to the PLCC-2 packages. In proportion to this increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs.
As an extension of the standard flat top PLCC-4 SMT LEDs, the Power PLCC-4 with Lens device is able to provide focused beams within narrow viewing angles (50°) meeting the market’s requirements for focused radiation and high brightness in beam directions.
The Power PLCC-4 SMT LED with 50° is ideal for panel, push button, general backlighting, automotive interior & exterior (cluster backlighting, side repeaters, brake lights), sign and symbol illumination, office equipment, industrial equipment and home appliances applications. This package design coupled with careful selection of component materials allow the Power PLCC-4 SMT LED with Lens to perform with higher reliability in a larger temperature range -40°C to 100°C. This high reliability feature is crucial to allow the Power PLCC-4 SMT LED with Lens to do well in harsh environments such as its target Automotive & ESS markets. The Power PLCC4 SMT LED with Lens package is also designed to be compatible with both IR-solder re-flow and through-the-wave soldering.

Supplier's Site
LED Indication - Discrete - 516-2229-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2229-2-ND
LED Indication - Discrete 516-2229-2-ND
Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2229-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2229-6-ND
LED Indication - Discrete 516-2229-6-ND
Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2229-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2229-1-ND
LED Indication - Discrete 516-2229-1-ND
Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-A461-V00M1
Standard LEDs - SMD HSMC-A461-V00M1
Standard LEDs - SMD Red AllnGaP 1750mcd 635nm

Standard LEDs - SMD Red AllnGaP 1750mcd 635nm

Buy Now Datasheet
Led, Plcc-4, Red; Led Colour Broadcom - 36AJ9503 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc-4, Red; Led Colour Broadcom
36AJ9503
Led, Plcc-4, Red; Led Colour Broadcom 36AJ9503
LED, PLCC-4, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:1.75cd; Viewing Angle:50°; Lens Shape:Dome; Product Range:-; AutomotiveRoHS Compliant: Yes

LED, PLCC-4, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:1.75cd; Viewing Angle:50°; Lens Shape:Dome; Product Range:-; AutomotiveRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-A461-V00M1 516-2229-2-ND HSMC-A461-V00M1 36AJ9503
Product Name Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD Led, Plcc-4, Red; Led Colour Broadcom
LED Package: PLCC-4 4-PLCC
LED Type Red Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees
Optical Power Output 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
UV Emitter - MT51060-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 1060 nm (10600 Å)
View Details
Chip LED with reflector - SML-010YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details