Broadcom Inc. LED Indication - Discrete - HSMR-C197 HSMR-C197

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873964-HSMR-C197 Features: Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: HSMR-C197 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873964-HSMR-C197 Features: Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: HSMR-C197 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMR-C197 - 873964-HSMR-C197 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMR-C197
873964-HSMR-C197
LED Indication - Discrete - HSMR-C197 873964-HSMR-C197
Manufacturer: Broadcom Limited Win Source Part Number: 873964-HSMR-C197 Features: Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: HSMR-C197 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873964-HSMR-C197
Features: Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: HSMR-C197
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - 516-HSMR-C197DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMR-C197DKR-ND
LED Indication - Discrete 516-HSMR-C197DKR-ND
LED BLUE DIFFUSED CHIP SMD

LED BLUE DIFFUSED CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMR-C197TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMR-C197TR-ND
LED Indication - Discrete 516-HSMR-C197TR-ND
Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMR-C197CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMR-C197CT-ND
LED Indication - Discrete 516-HSMR-C197CT-ND
LED BLUE DIFFUSED CHIP SMD

LED BLUE DIFFUSED CHIP SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 873964-HSMR-C197 516-HSMR-C197DKR-ND
Product Name LED Indication - Discrete - HSMR-C197 LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Reverse mount available chip LED - SML-811VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers