This chip LED is designed in an industry standard package for ease of handling and use.
The HSMD-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications.
The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Orange 604nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Orange 604nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Orange 604nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 095489-HSMD-C190
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 604nm
Wavelength - Peak: 605nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
LED, Orange, 604 nm, 2.2 V, 20 mA, 8 mcd RoHS Compliant: Yes
Standard LEDs - SMD GaP Orange
| Broadcom Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMD-C190 | 516-2489-2-ND | 095489-HSMD-C190 | 68Y1152 | HSMD-C190 |
| Product Name | Low Profile ChipLED | LED Indication - Discrete | LED Indication - Discrete - HSMD-C190 | Led, Orange, 604 Nm, 2.2 V, 20 Ma, 8 Mcd Rohs Compliant Broadcom | Standard LEDs - SMD |
| LED Package: | 1.6mm x 0.8mm x 0.8mm | 0603 (1608 Metric) | |||
| LED Type | Orange | Orange | Orange; Orange | ||
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | 604 nm (6040 Å) | ||
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | ||
| Luminous Intensity | 8 milliCandela | 8 milliCandela |