Broadcom Inc. Low Profile ChipLED HSMD-C197

Description
The HSMD-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMD-C197 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMD-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMD-C197 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMD-C197 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMD-C197
Low Profile ChipLED HSMD-C197
The HSMD-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMD-C197 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMD-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMD-C197 is also suitable for use in application whereby low height is required
The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-HSMD-C197CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMD-C197CT-ND
LED Indication - Discrete 516-HSMD-C197CT-ND
LED ORANGE DIFFUSED 0603 SMD

LED ORANGE DIFFUSED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMD-C197TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMD-C197TR-ND
LED Indication - Discrete 516-HSMD-C197TR-ND
Orange 604nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 604nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMD-C197DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMD-C197DKR-ND
LED Indication - Discrete 516-HSMD-C197DKR-ND
LED ORANGE DIFFUSED 0603 SMD

LED ORANGE DIFFUSED 0603 SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMD-C197
Standard LEDs - SMD HSMD-C197
Standard LEDs - SMD GaP Orange

Standard LEDs - SMD GaP Orange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMD-C197 516-HSMD-C197CT-ND HSMD-C197
Product Name Low Profile ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.4mm 0603 (1608 Metric)
LED Type Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 130 degrees 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
EXCELED™ series chip LED - SML-E12V8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers