Broadcom Inc. Right Angle ChipLED HSMQ-C120

Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet
Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - HSMQ-C120 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
HSMQ-C120
Right Angle ChipLED HSMQ-C120
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

Supplier's Site
LED Indication - Discrete - 516-HSMQ-C120CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C120CT-ND
LED Indication - Discrete 516-HSMQ-C120CT-ND
Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMQ-C120DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C120DKR-ND
LED Indication - Discrete 516-HSMQ-C120DKR-ND
Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMQ-C120TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C120TR-ND
LED Indication - Discrete 516-HSMQ-C120TR-ND
Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Green 527nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMQ-C120
Standard LEDs - SMD HSMQ-C120
Standard LEDs - SMD InGaN Green n Grn

Standard LEDs - SMD InGaN Green n Grn

Buy Now Datasheet
Led, Smd, 0603, R/a, Green; Led Colour Broadcom - 05M0356 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, 0603, R/a, Green; Led Colour Broadcom
05M0356
Led, Smd, 0603, R/a, Green; Led Colour Broadcom 05M0356
LED, SMD, 0603, R/A, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:520nm; Luminous Intensity:145mcd; Viewing Angle:155°; Lens Shape:Dome; Product Range:-;RoHS Compliant: Yes

LED, SMD, 0603, R/A, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:520nm; Luminous Intensity:145mcd; Viewing Angle:155°; Lens Shape:Dome; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMQ-C120 516-HSMQ-C120CT-ND HSMQ-C120 05M0356
Product Name Right Angle ChipLED LED Indication - Discrete Standard LEDs - SMD Led, Smd, 0603, R/a, Green; Led Colour Broadcom
LED Package: 1.6mm x 1.0mm x 0.6mm 2-SMD, No Lead
LED Type Green Green Green
Peak Wavelength 520 nm (5200 Å) 520 nm (5200 Å) 520 nm (5200 Å)
Viewing Angle 155 degrees 155 degrees 155 degrees
Luminous Intensity 145 milliCandela 145 milliCandela 145 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details
Mini-mold Chip LED - SML-D14WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers