Broadcom Inc. LED Indication - Discrete HSMQ-C191-T0000

Description
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMQ-C191-T0000DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C191-T0000DKR-ND
LED Indication - Discrete 516-HSMQ-C191-T0000DKR-ND
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMQ-C191-T0000TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C191-T0000TR-ND
LED Indication - Discrete 516-HSMQ-C191-T0000TR-ND
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMQ-C191-T0000CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C191-T0000CT-ND
LED Indication - Discrete 516-HSMQ-C191-T0000CT-ND
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
Led, Green, 285Mcd, 527Nm, Smd; Led Colour Broadcom - 69AC3064 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 285Mcd, 527Nm, Smd; Led Colour Broadcom
69AC3064
Led, Green, 285Mcd, 527Nm, Smd; Led Colour Broadcom 69AC3064
LED, GREEN, 285MCD, 527NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:285mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, GREEN, 285MCD, 527NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:285mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMQ-C191-T0000
Standard LEDs - SMD HSMQ-C191-T0000
Standard LEDs - SMD Top Mt InGaN Green

Standard LEDs - SMD Top Mt InGaN Green

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMQ-C191-T0000DKR-ND 69AC3064 HSMQ-C191-T0000
Product Name LED Indication - Discrete Led, Green, 285Mcd, 527Nm, Smd; Led Colour Broadcom Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green Green
Peak Wavelength 520 nm (5200 Å) 527 nm (5270 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 368 milliCandela 285 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers
High Brightness SMT Oval Tinted and Diffused Amber LED with 40° x 100° Viewing Angle - ALMD-LL37-XZ002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
5 suppliers