Broadcom Inc. LED Indication - Discrete HSMC-C191-T0000

Description
Red 626nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMC-C191-T0000CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C191-T0000CT-ND
LED Indication - Discrete 516-HSMC-C191-T0000CT-ND
Red 626nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C191-T0000TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C191-T0000TR-ND
LED Indication - Discrete 516-HSMC-C191-T0000TR-ND
Red 626nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C191-T0000DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C191-T0000DKR-ND
LED Indication - Discrete 516-HSMC-C191-T0000DKR-ND
Red 626nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Red, 450Mcd, 626Nm; Led Colour Broadcom - 71AC2994 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 450Mcd, 626Nm; Led Colour Broadcom
71AC2994
Led, Red, 450Mcd, 626Nm; Led Colour Broadcom 71AC2994
LED, RED, 450MCD, 626NM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:626nm; Luminous Intensity:450mcd; Viewing Angle:125°; Lens Shape:Rectangular; Product Range:-; RoHS Compliant: Yes

LED, RED, 450MCD, 626NM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:626nm; Luminous Intensity:450mcd; Viewing Angle:125°; Lens Shape:Rectangular; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C191-T0000
Standard LEDs - SMD HSMC-C191-T0000
Standard LEDs - SMD Top Mt AlInGaP Red

Standard LEDs - SMD Top Mt AlInGaP Red

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMC-C191-T0000CT-ND 71AC2994 HSMC-C191-T0000
Product Name LED Indication - Discrete Led, Red, 450Mcd, 626Nm; Led Colour Broadcom Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red
Peak Wavelength 637 nm (6370 Å) 626 nm (6260 Å)
Viewing Angle 125 degrees 125 degrees
Luminous Intensity 450 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
EXCELED™ series chip LED - SML-D11YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
2 suppliers