Broadcom Inc. LED Indication - Discrete HSMY-C680

Description
LED YELLOW CLEAR CHIP SMD R/A
Request a Quote Datasheet
Description
LED YELLOW CLEAR CHIP SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMY-C680DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMY-C680DKR-ND
LED Indication - Discrete 516-HSMY-C680DKR-ND
LED YELLOW CLEAR CHIP SMD R/A

LED YELLOW CLEAR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 516-HSMY-C680CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMY-C680CT-ND
LED Indication - Discrete 516-HSMY-C680CT-ND
LED YELLOW CLEAR CHIP SMD R/A

LED YELLOW CLEAR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 516-HSMY-C680TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMY-C680TR-ND
LED Indication - Discrete 516-HSMY-C680TR-ND
Yellow 589nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 589nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMY-C680
1044128-HSMY-C680
LED Indication - Discrete - HSMY-C680 1044128-HSMY-C680
Manufacturer: Broadcom Limited Win Source Part Number: 1044128-HSMY-C680 Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 9.3mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 588nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044128-HSMY-C680
Packaging: Reel - TR
Color: Yellow
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.1V
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 9.3mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 589nm
Wavelength - Peak: 588nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMY-C680
Standard LEDs - SMD HSMY-C680
Standard LEDs - SMD Yellow Clear 589nm 9.3mcd

Standard LEDs - SMD Yellow Clear 589nm 9.3mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMY-C680DKR-ND 1044128-HSMY-C680 HSMY-C680
Product Name LED Indication - Discrete LED Indication - Discrete - HSMY-C680 Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 589 nm (5890 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details