Broadcom Inc. LED Indication - Discrete - HSMM-A401-S4YM2 HSMM-A401-S4YM2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181851-HSMM-A401-S4 YM2 Packaging: Tape and Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Current - Test: 30mA Wavelength - Dominant: 525nm Wavelength - Peak: 518nm Categories: Optoelectronics Supplier Device Package: 4-PLCC Status: Obsolete Lens Style: Round with Flat Top Lens Size: 2.20mm Dia Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: HSMM-A401 Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 3.8V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181851-HSMM-A401-S4 YM2 Packaging: Tape and Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Current - Test: 30mA Wavelength - Dominant: 525nm Wavelength - Peak: 518nm Categories: Optoelectronics Supplier Device Package: 4-PLCC Status: Obsolete Lens Style: Round with Flat Top Lens Size: 2.20mm Dia Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: HSMM-A401 Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 3.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMM-A401-S4YM2
1181851-HSMM-A401-S4YM2
LED Indication - Discrete - HSMM-A401-S4YM2 1181851-HSMM-A401-S4YM2
Manufacturer: Broadcom Limited Win Source Part Number: 1181851-HSMM-A401-S4 YM2 Packaging: Tape and Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Current - Test: 30mA Wavelength - Dominant: 525nm Wavelength - Peak: 518nm Categories: Optoelectronics Supplier Device Package: 4-PLCC Status: Obsolete Lens Style: Round with Flat Top Lens Size: 2.20mm Dia Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: HSMM-A401 Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 3.8V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181851-HSMM-A401-S4YM2
Packaging: Tape and Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Current - Test: 30mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 518nm
Categories: Optoelectronics
Supplier Device Package: 4-PLCC
Status: Obsolete
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 4-PLCC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: HSMM-A401
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 3.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1181851-HSMM-A401-S4YM2
Product Name LED Indication - Discrete - HSMM-A401-S4YM2
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Specs
LED Package: TO-46
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details