Broadcom Inc. LED Indication - Discrete HSMC-C230

Description
LED RED CHIP SMD
Request a Quote Datasheet
Description
LED RED CHIP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMC-C230CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C230CT-ND
LED Indication - Discrete 516-HSMC-C230CT-ND
LED RED CHIP SMD

LED RED CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C230TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C230TR-ND
LED Indication - Discrete 516-HSMC-C230TR-ND
Red 622nm LED Indication - Discrete 2V 0402 (1005 Metric)

Red 622nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C230DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C230DKR-ND
LED Indication - Discrete 516-HSMC-C230DKR-ND
LED RED CHIP SMD

LED RED CHIP SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C230
Standard LEDs - SMD HSMC-C230
Standard LEDs - SMD Chip,R/angle Mt AlInGaP,Red

Standard LEDs - SMD Chip,R/angle Mt AlInGaP,Red

Buy Now Datasheet
Chip Led, Red, 28.5Mcd, 622Nm, Smd; Led Colour Broadcom - 57AC2179 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Red, 28.5Mcd, 622Nm, Smd; Led Colour Broadcom
57AC2179
Chip Led, Red, 28.5Mcd, 622Nm, Smd; Led Colour Broadcom 57AC2179
CHIP LED, RED, 28.5MCD, 622NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:622nm; Luminous Intensity:28.5mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

CHIP LED, RED, 28.5MCD, 622NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:622nm; Luminous Intensity:28.5mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMC-C230CT-ND HSMC-C230 57AC2179
Product Name LED Indication - Discrete Standard LEDs - SMD Chip Led, Red, 28.5Mcd, 622Nm, Smd; Led Colour Broadcom
LED Package: 0402 (1005 Metric)
LED Type Red Red
Peak Wavelength 629 nm (6290 Å) 622 nm (6220 Å)
Viewing Angle 140 degrees 140 degrees
Forward Voltage 2 volts 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED White Lighting - 475-GWCSSRM2.PM-N3N5-XX57-1-700-R18-XXTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details