Broadcom Inc. Optoelectronics - LED Indication - Discrete QSML-A136-S3PJ1

Description
Win Source Part Number: 968712-QSML-A136-S3P J1 Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QSML-A136-S3PJ1T R Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 968712-QSML-A136-S3P J1 Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QSML-A136-S3PJ1T R Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
968712-QSML-A136-S3PJ1
Optoelectronics - LED Indication - Discrete 968712-QSML-A136-S3PJ1
Win Source Part Number: 968712-QSML-A136-S3P J1 Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QSML-A136-S3PJ1T R Product Status: Obsolete

Win Source Part Number: 968712-QSML-A136-S3PJ1
Category: Optoelectronics>LED Indication - Discrete
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-QSML-A136-S3PJ1TR
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 968712-QSML-A136-S3PJ1
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUR61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details