This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Green 525nm LED Indication - Discrete 3.4V 2-SMD, No Lead
Green 525nm LED Indication - Discrete 3.4V 2-SMD, No Lead
Green 525nm LED Indication - Discrete 3.4V 2-SMD, No Lead
Manufacturer: Broadcom Limited
Win Source Part Number: 920623-HSMM-C120
Features: Green 525nm LED Indication - Discrete 3.4V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: HSMM-C120
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2832-6, HSMM-C120-ND, 516-2832-1, 516-2832-2, HSMMC120
Standard LEDs - SMD InGaN Green n Grn
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMM-C120 | 516-2832-1-ND | 920623-HSMM-C120 | HSMM-C120 |
| Product Name | Right Angle ChipLED | LED Indication - Discrete | LED Indication - Discrete - HSMM-C120 | Standard LEDs - SMD |
| LED Package: | 1.6mm x 1.0mm x 0.6mm | 2-SMD, No Lead | ||
| LED Type | Green | Green | ||
| Peak Wavelength | 523 nm (5230 Å) | 523 nm (5230 Å) | ||
| Viewing Angle | 155 degrees | 155 degrees | ||
| Optical Power Output | 78 milliwatts |