Broadcom Inc. LED Indication - Discrete HSMB-C190

Description
Blue 466nm LED Indication - Discrete 3.8V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.8V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1426-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1426-2-ND
LED Indication - Discrete 516-1426-2-ND
Blue 466nm LED Indication - Discrete 3.8V 0603 (1608 Metric)

Blue 466nm LED Indication - Discrete 3.8V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMB-C190
1043990-HSMB-C190
LED Indication - Discrete - HSMB-C190 1043990-HSMB-C190
Manufacturer: Broadcom Limited Win Source Part Number: 1043990-HSMB-C190 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 170° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 466nm Wavelength - Peak: 428nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Signalling, Industrial

Manufacturer: Broadcom Limited
Win Source Part Number: 1043990-HSMB-C190
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.8V
Viewing Angle: 170°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 466nm
Wavelength - Peak: 428nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Signalling, Industrial

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1426-2-ND 1043990-HSMB-C190
Product Name LED Indication - Discrete LED Indication - Discrete - HSMB-C190
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 466 nm (4660 Å)
Viewing Angle 170 degrees 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details