Broadcom Inc. LED Indication - Discrete HSMW-C230

Description
White LED Indication - Discrete 2.85V 0402 (1005 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.85V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMW-C230-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMW-C230-ND
LED Indication - Discrete HSMW-C230-ND
White LED Indication - Discrete 2.85V 0402 (1005 Metric)

White LED Indication - Discrete 2.85V 0402 (1005 Metric)

Buy Now Datasheet
Chip Led, White, 45Mcd, Smd; Led Colour Broadcom - 57AC2184 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, White, 45Mcd, Smd; Led Colour Broadcom
57AC2184
Chip Led, White, 45Mcd, Smd; Led Colour Broadcom 57AC2184
CHIP LED, WHITE, 45MCD, SMD; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:45mcd; Viewing Angle:175°; Lens Shape:Rectangular; Product Range:-; Automotive RoHS Compliant: Yes

CHIP LED, WHITE, 45MCD, SMD; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:45mcd; Viewing Angle:175°; Lens Shape:Rectangular; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMW-C230
Standard LEDs - SMD HSMW-C230
Standard LEDs - SMD Chip,R/angle Mt InGaN,White

Standard LEDs - SMD Chip,R/angle Mt InGaN,White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMW-C230-ND 57AC2184 HSMW-C230
Product Name LED Indication - Discrete Chip Led, White, 45Mcd, Smd; Led Colour Broadcom Standard LEDs - SMD
LED Package: 0402 (1005 Metric)
LED Type White White
Viewing Angle 175 degrees 175 degrees
Forward Voltage 2.85 volts 3.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details