Blue 465nm LED Indication - Discrete 3.3V 0402 (1005 Metric)
Blue 465nm LED Indication - Discrete 3.3V 0402 (1005 Metric)
Blue 465nm LED Indication - Discrete 3.3V 0402 (1005 Metric)
Standard LEDs - SMD Chip Top Mt Blue InGaN
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-HSMR-C280TR-ND | HSMR-C280 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0402 (1005 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 459 nm (4590 Å) | |
| Viewing Angle | 130 degrees |