Broadcom Inc. Avago Technologies HSMA-C190 High Performance ChipLED HSMA-C190

Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.
Request a Quote Datasheet
Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies HSMA-C190 High Performance ChipLED - HSMA-C190 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies HSMA-C190 High Performance ChipLED
HSMA-C190
Avago Technologies HSMA-C190 High Performance ChipLED HSMA-C190
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.

This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP.

This package is binned by both color and intensity.

This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-C190
017014-HSMA-C190
LED Indication - Discrete - HSMA-C190 017014-HSMA-C190
Manufacturer: Broadcom Limited Win Source Part Number: 017014-HSMA-C190 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Height (Max): 0.80mm Family Name: HSMA-C190 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): LA L896-Q1R2-1-Z; LA L896-Q1R2-1; LA L89B-S1T2-24-Z; LA L896-Q1R2-1-0-20-R18 ; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 017014-HSMA-C190
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Height (Max): 0.80mm
Family Name: HSMA-C190
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LA L896-Q1R2-1-Z; LA L896-Q1R2-1; LA L89B-S1T2-24-Z; LA L896-Q1R2-1-0-20-R18;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1423-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1423-1-ND
LED Indication - Discrete 516-1423-1-ND
Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1423-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1423-2-ND
LED Indication - Discrete 516-1423-2-ND
Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1423-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1423-6-ND
LED Indication - Discrete 516-1423-6-ND
Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C190
Standard LEDs - SMD HSMA-C190
Standard LEDs - SMD Amber Diffused 592nm 90mcd

Standard LEDs - SMD Amber Diffused 592nm 90mcd

Buy Now Datasheet
Led, Amber, 0.8Mm X 1Mm, 90Mcd, 592Nm, Full Reel; Led Color Broadcom - 28X3021 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 0.8Mm X 1Mm, 90Mcd, 592Nm, Full Reel; Led Color Broadcom
28X3021
Led, Amber, 0.8Mm X 1Mm, 90Mcd, 592Nm, Full Reel; Led Color Broadcom 28X3021
LED, AMBER, 0.8MM X 1MM, 90MCD, 592NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:90mcd; Viewing Angle:170°; Product Range:- RoHS Compliant: Yes

LED, AMBER, 0.8MM X 1MM, 90MCD, 592NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:90mcd; Viewing Angle:170°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-C190 017014-HSMA-C190 516-1423-1-ND HSMA-C190 28X3021
Product Name Avago Technologies HSMA-C190 High Performance ChipLED LED Indication - Discrete - HSMA-C190 LED Indication - Discrete Standard LEDs - SMD Led, Amber, 0.8Mm X 1Mm, 90Mcd, 592Nm, Full Reel; Led Color Broadcom
LED Package: 1.6mm x 0.8mm x 0.8mm 0603 (1608 Metric)
LED Type Amber Amber Amber Amber
Peak Wavelength 595 nm (5950 Å) 592 nm (5920 Å) 595 nm (5950 Å) 592 nm (5920 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 28.5 to 90 milliCandela 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details