Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 017046-HSMR-C191
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 155°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 55mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 473nm
Wavelength - Peak: 469nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Standard LEDs - SMD Chip Blue ue
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-2523-2-ND | 017046-HSMR-C191 | HSMR-C191 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - HSMR-C191 | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | ||
| LED Type | Blue | Blue; Blue | |
| Peak Wavelength | 469 nm (4690 Å) | 473 nm (4730 Å) | |
| Viewing Angle | 155 degrees | 155 degrees |