Broadcom Inc. Low Profile ChipLED HSMS-C197

Description
The HSMS-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMS-C197 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMS-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMS-C197 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMS-C197 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMS-C197
Low Profile ChipLED HSMS-C197
The HSMS-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMS-C197 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMS-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMS-C197 is also suitable for use in application whereby low height is required
The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-HSMS-C197TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-C197TR-ND
LED Indication - Discrete 516-HSMS-C197TR-ND
Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMS-C197DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-C197DKR-ND
LED Indication - Discrete 516-HSMS-C197DKR-ND
Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMS-C197CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-C197CT-ND
LED Indication - Discrete 516-HSMS-C197CT-ND
Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMS-C197
Standard LEDs - SMD HSMS-C197
Standard LEDs - SMD Chip Top Mt HER

Standard LEDs - SMD Chip Top Mt HER

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMS-C197 516-HSMS-C197TR-ND HSMS-C197
Product Name Low Profile ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.0mm x 0.8mm 0603 (1608 Metric)
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 170 degrees 130 degrees
Optical Power Output 54 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Circular LED lamp - SLI-325YC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers