This chip LED is designed in an industry standard package for ease of handling and use.
The HSMG-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications.
The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 095638-HSMG-C190
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.80mm
Family Name: HSMG-C190
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LG L29K-F2H2-24; LGQ971-Z; LG L29K-F2H1-24;
Introduction Date: March 04, 2012
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
LED GREEN DIFFUSED CHIP SMD
Standard LEDs - SMD Green Diffused 572nm 5mcd
LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
LED, Green, 572 nm, 2.2 V, 20 mA, 15 mcd RoHS Compliant: Yes
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMG-C190 | 450985 | 450985P | 9225683 | 516-1425-6-ND | 095638-HSMG-C190 | 107-HSMG-C190 | HSMG-C190 | 68Y1165 | 68Y1166 |
| Product Name | Surface Mount Blue chipLED | LEDs | LEDs | LEDs | LED Indication - Discrete | LED Indication - Discrete - HSMG-C190 | LED GREEN DIFFUSED CHIP SMD | Standard LEDs - SMD | Led, Green, 15Mcd, 572Nm; Led Color Broadcom | Led, Green, 572 Nm, 2.2 V, 20 Ma, 15 Mcd Rohs Compliant Broadcom |
| LED Package: | 1.6mm x 0.8mm x 0.8mm | 1.6 x 0.8 x 0.8mm | 1.6 x 0.8 x 0.8mm | 0603 (1608 Metric) | 1.60mm Lx0.80mm W | 0.8mm x 1.6mm | ||||
| LED Type | Green | Green; Green | Green; Clear | Green | Green; Green | Green; Green | Green; Green | |||
| Peak Wavelength | 570 nm (5700 Å) | 572 nm (5720 Å) | 572 nm (5720 Å) | 570 nm (5700 Å) | 572 nm (5720 Å) | 570 nm (5700 Å) | 572 nm (5720 Å) | |||
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | 170 degrees | 170 degrees | 170 degrees | 170 degrees | |||
| Luminous Intensity | 15 milliCandela | 15 milliCandela | 15 milliCandela | 15 milliCandela | 15 milliCandela | 15 milliCandela |